Arlington Industries, Inc. Rigid/EMT Conduit Coupling 205

Description
THREADED 3-PIECE TYPE DIE-CAST ZINC MATERIAL 2.36 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 3.4 INCH DIAMETER 20 STANDARD PACKAGE 2 INCH TRADE SIZE
Datasheet
Description
THREADED 3-PIECE TYPE DIE-CAST ZINC MATERIAL 2.36 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 3.4 INCH DIAMETER 20 STANDARD PACKAGE 2 INCH TRADE SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 205 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Coupling
205
Rigid/EMT Conduit Coupling 205
THREADED 3-PIECE TYPE DIE-CAST ZINC MATERIAL 2.36 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 3.4 INCH DIAMETER 20 STANDARD PACKAGE 2 INCH TRADE SIZE
  • THREADED 3-PIECE TYPE
  • DIE-CAST ZINC MATERIAL
  • 2.36 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL, CSA APPROVAL
  • 3.4 INCH DIAMETER
  • 20 STANDARD PACKAGE
  • 2 INCH TRADE SIZE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 205
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8726154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.6299 inch (16 mm)
Material Brass
View Details