Arlington Industries, Inc. Rigid/EMT Conduit Reducer 1308

Description
THREADED HEX HEAD TYPE DIE-CAST ZINC MATERIAL 5.25 INCH DIA X 1.775 INCH L SIZE RIGID CONDUIT/IMC USED ON 3 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE UL, CSA APPROVAL 2 STANDARD PACKAGE COLOR SILVER
Datasheet
Description
THREADED HEX HEAD TYPE DIE-CAST ZINC MATERIAL 5.25 INCH DIA X 1.775 INCH L SIZE RIGID CONDUIT/IMC USED ON 3 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE UL, CSA APPROVAL 2 STANDARD PACKAGE COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - 1308 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Reducer
1308
Rigid/EMT Conduit Reducer 1308
THREADED HEX HEAD TYPE DIE-CAST ZINC MATERIAL 5.25 INCH DIA X 1.775 INCH L SIZE RIGID CONDUIT/IMC USED ON 3 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE UL, CSA APPROVAL 2 STANDARD PACKAGE COLOR SILVER
  • THREADED HEX HEAD TYPE
  • DIE-CAST ZINC MATERIAL
  • 5.25 INCH DIA X 1.775 INCH L SIZE
  • RIGID CONDUIT/IMC USED ON
  • 3 INCH SMALL END TRADE SIZE
  • 4 INCH LARGE END TRADE SIZE
  • UL, CSA APPROVAL
  • 2 STANDARD PACKAGE
  • COLOR SILVER
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 1308
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 1240062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details