Arlington Industries, Inc. Rigid/EMT Conduit Reducer 1307

Description
THREADED HEX HEAD TYPE DIE-CAST ZINC MATERIAL 5.25 INCH DIA X 2.07 INCH L SIZE RIGID CONDUIT/IMC USED ON 2-1/2 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE UL, CSA APPROVAL 2 STANDARD PACKAGE COLOR SILVER
Datasheet
Description
THREADED HEX HEAD TYPE DIE-CAST ZINC MATERIAL 5.25 INCH DIA X 2.07 INCH L SIZE RIGID CONDUIT/IMC USED ON 2-1/2 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE UL, CSA APPROVAL 2 STANDARD PACKAGE COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - 1307 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Reducer
1307
Rigid/EMT Conduit Reducer 1307
THREADED HEX HEAD TYPE DIE-CAST ZINC MATERIAL 5.25 INCH DIA X 2.07 INCH L SIZE RIGID CONDUIT/IMC USED ON 2-1/2 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE UL, CSA APPROVAL 2 STANDARD PACKAGE COLOR SILVER
  • THREADED HEX HEAD TYPE
  • DIE-CAST ZINC MATERIAL
  • 5.25 INCH DIA X 2.07 INCH L SIZE
  • RIGID CONDUIT/IMC USED ON
  • 2-1/2 INCH SMALL END TRADE SIZE
  • 4 INCH LARGE END TRADE SIZE
  • UL, CSA APPROVAL
  • 2 STANDARD PACKAGE
  • COLOR SILVER
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 1307
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 754286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.48 inch (63 mm)
Material Cold Rolled Steel
View Details