Pfaltz & Bauer, Inc. Zirconium Boride 95% Z01270

Description
Zirconium Boride 95%
Description
Zirconium Boride 95%

Suppliers

Company
Product
Description
Supplier Links
Zirconium Boride 95% - Z01270 - Pfaltz & Bauer, Inc.
Waterbury, CT, USA
Zirconium Boride 95%
Z01270
Zirconium Boride 95% Z01270
Zirconium Boride 95%

Zirconium Boride 95%

Supplier's Site

Technical Specifications

  Pfaltz & Bauer, Inc.
Product Category Organic Chemicals
Product Number Z01270
Product Name Zirconium Boride 95%
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000ATE - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
PHTHALOCYANINE TITANIUM OXIDE - OMTI057 - Gelest, Inc.
Specs
Chemical Formula C 3 2 H 1 6 N 8 OTi
CAS Number 26201-32-1
View Details