Pfaltz & Bauer, Inc. Vanadium Sulfide 99.8% V00520

Description
Vanadium Sulfide 99.8%
Description
Vanadium Sulfide 99.8%

Suppliers

Company
Product
Description
Supplier Links
Vanadium Sulfide 99.8% - V00520 - Pfaltz & Bauer, Inc.
Waterbury, CT, USA
Vanadium Sulfide 99.8%
V00520
Vanadium Sulfide 99.8% V00520
Vanadium Sulfide 99.8%

Vanadium Sulfide 99.8%

Supplier's Site

Technical Specifications

  Pfaltz & Bauer, Inc.
Product Category Organic Chemicals
Product Number V00520
Product Name Vanadium Sulfide 99.8%
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000AT - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Pickering Laboratories, Inc.
View Details
trans-(E)-Flupentixol Bromide, Dihydrobromide - 10380 - Medical Isotopes, Inc.
Specs
Chemical Formula C 23 H 26 Br 3 F 3 N 2 S
View Details