Pfaltz & Bauer, Inc. Undecylic aldehyde 97% U00640

Description
Undecylic aldehyde 97%
Description
Undecylic aldehyde 97%

Suppliers

Company
Product
Description
Supplier Links
Undecylic aldehyde 97% - U00640 - Pfaltz & Bauer, Inc.
Waterbury, CT, USA
Undecylic aldehyde 97%
U00640
Undecylic aldehyde 97% U00640
Undecylic aldehyde 97%

Undecylic aldehyde 97%

Supplier's Site

Technical Specifications

  Pfaltz & Bauer, Inc.
Product Category Organic Chemicals
Product Number U00640
Product Name Undecylic aldehyde 97%
Unlock Full Specs
to access all available technical data

Similar Products

Intermediates and Ingredients for Pharmaceuticals and Agrochemical Compounds -  - AGC Chemicals Americas, Inc.
Specs
Chemical Family All Halogenated
Chemical Name Trifluoroacetic Acid, Trifluoroacetic Anhydride, Ethyl Trifluoroacetate, Sodium Trifluoroacetate, 2,3,4-Trifluoro aniline, Trifluoroacetamide, & More
CAS Number 76-05-1, 407-25-0, 383-63-1, 2923-18-4, 3862-73-5, 354-38-1, 148043-73-6, 30071-93-3, 677-69-0, 122665-97-8, 118612-00-3, 136040-19-2, and More
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
ZIRCONIUM n-BUTOXIDE, 80% in n-butanol - AKZ945 - Gelest, Inc.
Specs
Chemical Formula C 1 6 H 3 6 O 4 Zr
CAS Number 1071-76-7
Boiling Point 500 F (260 C)
View Details