Pfaltz & Bauer, Inc. Thulium Chloride 99.9% T12455

Description
Thulium Chloride 99.9%
Description
Thulium Chloride 99.9%

Suppliers

Company
Product
Description
Supplier Links
Thulium Chloride 99.9% - T12455 - Pfaltz & Bauer, Inc.
Waterbury, CT, USA
Thulium Chloride 99.9%
T12455
Thulium Chloride 99.9% T12455
Thulium Chloride 99.9%

Thulium Chloride 99.9%

Supplier's Site

Technical Specifications

  Pfaltz & Bauer, Inc.
Product Category Organic Chemicals
Product Number T12455
Product Name Thulium Chloride 99.9%
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000AT - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
TRI-t-BUTOXYCHLOROSILANE, 92% - SIT8085.0 - Gelest, Inc.
Specs
Chemical Formula C 1 2 H 2 7 ClO 3 Si
CAS Number 18105-64-1
Boiling Point 207 F (97 C)
View Details