Pfaltz & Bauer, Inc. Thionicotinamide 98% T11385

Description
Thionicotinamide 98%
Description
Thionicotinamide 98%

Suppliers

Company
Product
Description
Supplier Links
Thionicotinamide 98% - T11385 - Pfaltz & Bauer, Inc.
Waterbury, CT, USA
Thionicotinamide 98%
T11385
Thionicotinamide 98% T11385
Thionicotinamide 98%

Thionicotinamide 98%

Supplier's Site

Technical Specifications

  Pfaltz & Bauer, Inc.
Product Category Organic Chemicals
Product Number T11385
Product Name Thionicotinamide 98%
Unlock Full Specs
to access all available technical data

Similar Products

AMOLEA™ HCFO Solvents -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes
Chemical Name Hydrochlorofluoroolefin
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Sodium Citrate 3.2% Aqueous - S2663 - Poly Scientific
Specs
Chemical Name Sodium Citrate 3.2% Aqueous
View Details
Wintersun Chemical
Specs
Chemical Name Barium Chloride
Chemical Formula BaCl2.2H2O
CAS Number 10326-27-9 (Dihydrate)
View Details