Pfaltz & Bauer, Inc. Stannic tetrachloride 98% S08345

Description
Stannic tetrachloride 98%
Description
Stannic tetrachloride 98%

Suppliers

Company
Product
Description
Supplier Links
Stannic tetrachloride 98% - S08345 - Pfaltz & Bauer, Inc.
Waterbury, CT, USA
Stannic tetrachloride 98%
S08345
Stannic tetrachloride 98% S08345
Stannic tetrachloride 98%

Stannic tetrachloride 98%

Supplier's Site

Technical Specifications

  Pfaltz & Bauer, Inc.
Product Category Organic Chemicals
Product Number S08345
Product Name Stannic tetrachloride 98%
Unlock Full Specs
to access all available technical data

Similar Products

AMOLEA™ HCFO Solvents -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes
Chemical Name Hydrochlorofluoroolefin
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Ethyl Cyano(2-nitrophenyl)acetate - 10035 - Medical Isotopes, Inc.
Specs
Chemical Formula C 11 H 10 N 2 O 4
View Details