Pfaltz & Bauer, Inc. Sodium hydroxide 50% aqueous solution S05736

Description
Sodium hydroxide 50% aqueous solution
Description
Sodium hydroxide 50% aqueous solution

Suppliers

Company
Product
Description
Supplier Links
Sodium hydroxide 50% aqueous solution - S05736 - Pfaltz & Bauer, Inc.
Waterbury, CT, USA
Sodium hydroxide 50% aqueous solution
S05736
Sodium hydroxide 50% aqueous solution S05736
Sodium hydroxide 50% aqueous solution

Sodium hydroxide 50% aqueous solution

Supplier's Site

Technical Specifications

  Pfaltz & Bauer, Inc.
Product Category Organic Chemicals
Product Number S05736
Product Name Sodium hydroxide 50% aqueous solution
Unlock Full Specs
to access all available technical data

Similar Products

AMOLEA™ HCFO Solvents -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes
Chemical Name Hydrochlorofluoroolefin
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
FURA-2, Pentapotassium Salt - 10449 - Medical Isotopes, Inc.
Specs
Trigger Salt
Chemical Formula C 29 H 22 N 3 O 14 K 5
CAS Number 113694-64-7
View Details