Pfaltz & Bauer, Inc. Sodium Bromide 99% S04385

Description
Sodium Bromide 99%
Description
Sodium Bromide 99%

Suppliers

Company
Product
Description
Supplier Links
Sodium Bromide 99% - S04385 - Pfaltz & Bauer, Inc.
Waterbury, CT, USA
Sodium Bromide 99%
S04385
Sodium Bromide 99% S04385
Sodium Bromide 99%

Sodium Bromide 99%

Supplier's Site

Technical Specifications

  Pfaltz & Bauer, Inc.
Product Category Organic Chemicals
Product Number S04385
Product Name Sodium Bromide 99%
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3100E - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers; Ethanol
Chemical Name 1,1,2,2- tetra fluoroethyl-2,2,2- trifluoro ethyl ether
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
O-(D-Glucopyranosylidene)amino N-Phenylcarbamate - 10534 - Medical Isotopes, Inc.
Specs
Chemical Formula C 13 H 16 N 2 O 7
CAS Number 104012-84-2
View Details