Pfaltz & Bauer, Inc. Selenium oxychloride 97% S02100

Description
Selenium oxychloride 97%
Description
Selenium oxychloride 97%

Suppliers

Company
Product
Description
Supplier Links
Selenium oxychloride 97% - S02100 - Pfaltz & Bauer, Inc.
Waterbury, CT, USA
Selenium oxychloride 97%
S02100
Selenium oxychloride 97% S02100
Selenium oxychloride 97%

Selenium oxychloride 97%

Supplier's Site

Technical Specifications

  Pfaltz & Bauer, Inc.
Product Category Organic Chemicals
Product Number S02100
Product Name Selenium oxychloride 97%
Unlock Full Specs
to access all available technical data

Similar Products

Intermediates and Ingredients for Pharmaceuticals and Agrochemical Compounds -  - AGC Chemicals Americas, Inc.
Specs
Chemical Family All Halogenated
Chemical Name Trifluoroacetic Acid, Trifluoroacetic Anhydride, Ethyl Trifluoroacetate, Sodium Trifluoroacetate, 2,3,4-Trifluoro aniline, Trifluoroacetamide, & More
CAS Number 76-05-1, 407-25-0, 383-63-1, 2923-18-4, 3862-73-5, 354-38-1, 148043-73-6, 30071-93-3, 677-69-0, 122665-97-8, 118612-00-3, 136040-19-2, and More
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Sulfosalicylic Acid 20% Aqueous - s1931 - Poly Scientific
Specs
Trigger Acid
Chemical Name Sulfosalicylic Acid 20% Aqueous
View Details
Wintersun Chemical
Specs
Chemical Family All Classical Arenes; Benzene
Chemical Name 1-Bromo-4-Iodobenzene
Chemical Formula BrC6H4I
View Details