Pfaltz & Bauer, Inc. Potassium trifluoroacetate 98% P24030

Description
Potassium trifluoroacetate 98%
Description
Potassium trifluoroacetate 98%

Suppliers

Company
Product
Description
Supplier Links
Potassium trifluoroacetate 98% - P24030 - Pfaltz & Bauer, Inc.
Waterbury, CT, USA
Potassium trifluoroacetate 98%
P24030
Potassium trifluoroacetate 98% P24030
Potassium trifluoroacetate 98%

Potassium trifluoroacetate 98%

Supplier's Site

Technical Specifications

  Pfaltz & Bauer, Inc.
Product Category Organic Chemicals
Product Number P24030
Product Name Potassium trifluoroacetate 98%
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000ATE - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
FURA-2, Pentapotassium Salt - 10449 - Medical Isotopes, Inc.
Specs
Trigger Salt
Chemical Formula C 29 H 22 N 3 O 14 K 5
CAS Number 113694-64-7
View Details