Pfaltz & Bauer, Inc. Platinum Iodide 99.9% P21150

Description
Platinum Iodide 99.9%
Description
Platinum Iodide 99.9%

Suppliers

Company
Product
Description
Supplier Links
Platinum Iodide 99.9% - P21150 - Pfaltz & Bauer, Inc.
Waterbury, CT, USA
Platinum Iodide 99.9%
P21150
Platinum Iodide 99.9% P21150
Platinum Iodide 99.9%

Platinum Iodide 99.9%

Supplier's Site

Technical Specifications

  Pfaltz & Bauer, Inc.
Product Category Organic Chemicals
Product Number P21150
Product Name Platinum Iodide 99.9%
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000ATE - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Fenclorim - 10224 - Medical Isotopes, Inc.
Medical Isotopes, Inc.
Specs
Chemical Formula C 10 H 6 Cl 2 N 2
CAS Number 3740-92-9
View Details