Pfaltz & Bauer, Inc. Chloromethyl pivalate 97% P20858

Description
Chloromethyl pivalate 97%
Description
Chloromethyl pivalate 97%

Suppliers

Company
Product
Description
Supplier Links
Chloromethyl pivalate 97% - P20858 - Pfaltz & Bauer, Inc.
Waterbury, CT, USA
Chloromethyl pivalate 97%
P20858
Chloromethyl pivalate 97% P20858
Chloromethyl pivalate 97%

Chloromethyl pivalate 97%

Supplier's Site

Technical Specifications

  Pfaltz & Bauer, Inc.
Product Category Organic Chemicals
Product Number P20858
Product Name Chloromethyl pivalate 97%
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000AT - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Sodium Citrate 5% Aqueous - s1918 - Poly Scientific
Specs
Chemical Name Sodium Citrate 5% Aqueous
View Details
Wintersun Chemical
Specs
Chemical Family All Aldehydes
Chemical Name 4-Bromobenzaldehyde
Chemical Formula BrC6H4CHO
View Details