Pfaltz & Bauer, Inc. Diphenyl selenide 97% P15630

Description
Diphenyl selenide 97%
Description
Diphenyl selenide 97%

Suppliers

Company
Product
Description
Supplier Links
Diphenyl selenide 97% - P15630 - Pfaltz & Bauer, Inc.
Waterbury, CT, USA
Diphenyl selenide 97%
P15630
Diphenyl selenide 97% P15630
Diphenyl selenide 97%

Diphenyl selenide 97%

Supplier's Site

Technical Specifications

  Pfaltz & Bauer, Inc.
Product Category Organic Chemicals
Product Number P15630
Product Name Diphenyl selenide 97%
Unlock Full Specs
to access all available technical data

Similar Products

AMOLEA™ HCFO Solvents -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes
Chemical Name Hydrochlorofluoroolefin
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Ethyl 3-Azido-2-hydroxy-propionate - 10002 - Medical Isotopes, Inc.
Specs
Chemical Formula C 11 H 13 N 3 O 3
View Details
Precision Cleaning Solvent - Hubtron PB - Hubbard-Hall Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; Propylene / Propene
Chemical Formula n-propyl bromide
View Details