Pfaltz & Bauer, Inc. Tetrahydropyran 98% P03860

Description
Tetrahydropyran 98%
Description
Tetrahydropyran 98%

Suppliers

Company
Product
Description
Supplier Links
Tetrahydropyran 98% - P03860 - Pfaltz & Bauer, Inc.
Waterbury, CT, USA
Tetrahydropyran 98%
P03860
Tetrahydropyran 98% P03860
Tetrahydropyran 98%

Tetrahydropyran 98%

Supplier's Site

Technical Specifications

  Pfaltz & Bauer, Inc.
Product Category Organic Chemicals
Product Number P03860
Product Name Tetrahydropyran 98%
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000ATE - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Fluphenazine DiHCl - 10384 - Medical Isotopes, Inc.
Medical Isotopes, Inc.
Specs
Chemical Formula C 22 H 28 Cl 2 F 3 N 3 OS
CAS Number 146-56-5
View Details