Pfaltz & Bauer, Inc. Isopropyl Palmitate 90% P00600

Description
Isopropyl Palmitate 90%
Description
Isopropyl Palmitate 90%

Suppliers

Company
Product
Description
Supplier Links
Isopropyl Palmitate 90% - P00600 - Pfaltz & Bauer, Inc.
Waterbury, CT, USA
Isopropyl Palmitate 90%
P00600
Isopropyl Palmitate 90% P00600
Isopropyl Palmitate 90%

Isopropyl Palmitate 90%

Supplier's Site

Technical Specifications

  Pfaltz & Bauer, Inc.
Product Category Organic Chemicals
Product Number P00600
Product Name Isopropyl Palmitate 90%
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3100E - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers; Ethanol
Chemical Name 1,1,2,2- tetra fluoroethyl-2,2,2- trifluoro ethyl ether
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
1-(Ethyl-3-carboxypropyl)-3,7-dimethylxanthine - 10021 - Medical Isotopes, Inc.
Specs
Chemical Formula C 13 H 18 N 4 O 4
View Details