Pfaltz & Bauer, Inc. Palladium (II) acetate 99.95% P00190

Description
Palladium (II) acetate 99.95%
Description
Palladium (II) acetate 99.95%

Suppliers

Company
Product
Description
Supplier Links
Palladium (II) acetate 99.95% - P00190 - Pfaltz & Bauer, Inc.
Waterbury, CT, USA
Palladium (II) acetate 99.95%
P00190
Palladium (II) acetate 99.95% P00190
Palladium (II) acetate 99.95%

Palladium (II) acetate 99.95%

Supplier's Site

Technical Specifications

  Pfaltz & Bauer, Inc.
Product Category Organic Chemicals
Product Number P00190
Product Name Palladium (II) acetate 99.95%
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000ATE - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Fluvoxamine Maleate - 10393 - Medical Isotopes, Inc.
Medical Isotopes, Inc.
Specs
Chemical Formula C 19 H 25 F 3 N 2 O 6
CAS Number 61718-82-9
View Details