Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ORGANIC CHEMICALS
PFALTZ & BAUER, INC.
N07980 -- 1-CHLORO-4-NITROBENZENE 99% - CARC.
Pfaltz & Bauer, Inc.
1-Chloro-4-Nitrobenzene 99% - Carc.
N07980
Description
1-Chloro-4-Nitrobenz ene 99% - Carc.
Pfaltz & Bauer, Inc.
Done
Description
1-Chloro-4-Nitrobenz ene 99% - Carc.
Suppliers
Company
Product
Description
Supplier Links
Pfaltz & Bauer, Inc.
Waterbury, CT, USA
1-Chloro-4-Nitrobenzene 99% - Carc.
N07980
1-Chloro-4-Nitrobenzene 99% - Carc.
N07980
1-Chloro-4-Nitrobenz ene 99% - Carc.
1-Chloro-4-Nitrobenz
ene 99% - Carc.
Supplier's Site
Technical Specifications
Pfaltz & Bauer, Inc.
Product Category
Organic Chemicals
Product Number
N07980
Product Name
1-Chloro-4-Nitrobenzene 99% - Carc.
Unlock Full Specs
to access all available technical data
Similar Products
Mitsui Chemicals America, Inc.
DMI 1,3 Dimethyl-2-Imidazolidinone
Specs
Trigger
Solvent
Chemical Name
DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter
Liquid / Solution
View Details
AGC Chemicals Americas, Inc.
AsahiKlin Precision Cleaning Solvent
AE3000ATE
Specs
Trigger
Solvent
Chemical Family
All Alkenes; All Halogenated; All Ethers
Chemical Name
Trans-1,2 Dichloroethylene
View Details
Gelest, Inc.
YTTRIUM ISOPROPOXIDE, 95%
AKY925
Specs
Chemical Formula
C 9 H 2 1 O 3 Y
CAS Number
2172-12-5
Purity
95 %
View Details
LabChem Inc.
TITRATION SOLVENT
LC261404
Specs
Trigger
Solvent
View Details