Pfaltz & Bauer, Inc. Neodymium Sulfide 99.9% N03770

Description
Neodymium Sulfide 99.9%
Description
Neodymium Sulfide 99.9%

Suppliers

Company
Product
Description
Supplier Links
Neodymium Sulfide 99.9% - N03770 - Pfaltz & Bauer, Inc.
Waterbury, CT, USA
Neodymium Sulfide 99.9%
N03770
Neodymium Sulfide 99.9% N03770
Neodymium Sulfide 99.9%

Neodymium Sulfide 99.9%

Supplier's Site

Technical Specifications

  Pfaltz & Bauer, Inc.
Product Category Organic Chemicals
Product Number N03770
Product Name Neodymium Sulfide 99.9%
Unlock Full Specs
to access all available technical data

Similar Products

AMOLEA™ HCFO Solvents -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes
Chemical Name Hydrochlorofluoroolefin
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Ethyl 5-Oxamino-3,5-di(3-pyridyl)pentanoate - 10134 - Medical Isotopes, Inc.
Specs
Chemical Formula C 17 H 19 N 3 O 3
View Details