M31020 -- MOLYBDENUM DISULFIDE 92%
Pfaltz & Bauer, Inc.
Molybdenum disulfide 92%
M31020
Description
Molybdenum disulfide 92%
Description
Molybdenum disulfide 92%
Suppliers
Molybdenum disulfide 92%
M31020
Supplier's Site
Technical Specifications
|
Product Category
|
Organic Chemicals |
|
Product Number
|
M31020 |
|
Product Name
|
Molybdenum disulfide 92% |
Unlock Full Specs
to access all available technical data
Similar Products
AGC Chemicals Americas, Inc.
Trigger
Solvent
Chemical Family
All Halogenated; All Ethers; Ethanol
Chemical Name
1,1,2,2- tetra fluoroethyl-2,2,2- trifluoro ethyl ether
View Details
Mitsui Chemicals America, Inc.
Trigger
Solvent
Chemical Name
DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter
Liquid / Solution
View Details
Chemical Formula
C 3 H 9 N 3 O 3 S
CAS Number
543-18-0
View Details