Pfaltz & Bauer, Inc. Methyl-P-Phenyl Benzoate 97% M25111

Description
Methyl-P-Phenyl Benzoate 97%
Description
Methyl-P-Phenyl Benzoate 97%

Suppliers

Company
Product
Description
Supplier Links
Methyl-P-Phenyl Benzoate 97% - M25111 - Pfaltz & Bauer, Inc.
Waterbury, CT, USA
Methyl-P-Phenyl Benzoate 97%
M25111
Methyl-P-Phenyl Benzoate 97% M25111
Methyl-P-Phenyl Benzoate 97%

Methyl-P-Phenyl Benzoate 97%

Supplier's Site

Technical Specifications

  Pfaltz & Bauer, Inc.
Product Category Organic Chemicals
Product Number M25111
Product Name Methyl-P-Phenyl Benzoate 97%
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3100E - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers; Ethanol
Chemical Name 1,1,2,2- tetra fluoroethyl-2,2,2- trifluoro ethyl ether
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Allyl isocyanate, 96% - ENEA0090 - Gelest, Inc.
Specs
Chemical Formula C 4 H 5 NO
CAS Number 1476-23-9
Boiling Point 189 to 192 F (87 to 89 C)
View Details
Specs
Trigger Solvent
View Details