Pfaltz & Bauer, Inc. Acetylpropionyl 97% M17800

Description
Acetylpropionyl 97%
Description
Acetylpropionyl 97%

Suppliers

Company
Product
Description
Supplier Links
Acetylpropionyl 97% - M17800 - Pfaltz & Bauer, Inc.
Waterbury, CT, USA
Acetylpropionyl 97%
M17800
Acetylpropionyl 97% M17800
Acetylpropionyl 97%

Acetylpropionyl 97%

Supplier's Site

Technical Specifications

  Pfaltz & Bauer, Inc.
Product Category Organic Chemicals
Product Number M17800
Product Name Acetylpropionyl 97%
Unlock Full Specs
to access all available technical data

Similar Products

AMOLEA™ HCFO Solvents -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes
Chemical Name Hydrochlorofluoroolefin
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Hydroquinone 2% Aqueous - s2197 - Poly Scientific
Specs
Chemical Name Hydroquinone 2% Aqueous
View Details
Wintersun Chemical
Specs
Chemical Name D-Leucine
Chemical Formula (CH3)2CHCH2CH(NH2)CO2H
CAS Number 328-38-1
View Details