Pfaltz & Bauer, Inc. Methyl Bromoacetate 97% M12830

Description
Methyl Bromoacetate 97%
Description
Methyl Bromoacetate 97%

Suppliers

Company
Product
Description
Supplier Links
Methyl Bromoacetate 97% - M12830 - Pfaltz & Bauer, Inc.
Waterbury, CT, USA
Methyl Bromoacetate 97%
M12830
Methyl Bromoacetate 97% M12830
Methyl Bromoacetate 97%

Methyl Bromoacetate 97%

Supplier's Site

Technical Specifications

  Pfaltz & Bauer, Inc.
Product Category Organic Chemicals
Product Number M12830
Product Name Methyl Bromoacetate 97%
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000AT - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Apathy`s Mounting Medium - s118 - Poly Scientific
Specs
Chemical Name Apathy`s Mounting Medium
View Details
Specs
Chemical Family All Classical Arenes; Benzene
Chemical Name 1-Bromo-3-(Trifluoromethoxy) Benzene, 99%
Chemical Formula C7H4BrF3O
View Details