Pfaltz & Bauer, Inc. Maleic anhydride 98% M00900

Description
Maleic anhydride 98%
Description
Maleic anhydride 98%

Suppliers

Company
Product
Description
Supplier Links
Maleic anhydride 98% - M00900 - Pfaltz & Bauer, Inc.
Waterbury, CT, USA
Maleic anhydride 98%
M00900
Maleic anhydride 98% M00900
Maleic anhydride 98%

Maleic anhydride 98%

Supplier's Site

Technical Specifications

  Pfaltz & Bauer, Inc.
Product Category Organic Chemicals
Product Number M00900
Product Name Maleic anhydride 98%
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000AT - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
rac 5-Ethyl-5-phenyl-2-(1-phenylpropyl)dihydropyrimidine-4.. - 10145 - Medical Isotopes, Inc.
Specs
Chemical Formula C 21 H 24 N 2 O 2
View Details