Pfaltz & Bauer, Inc. Lithium tetrafluoroborate 98% L04540

Description
Lithium tetrafluoroborate 98%
Description
Lithium tetrafluoroborate 98%

Suppliers

Company
Product
Description
Supplier Links
Lithium tetrafluoroborate 98% - L04540 - Pfaltz & Bauer, Inc.
Waterbury, CT, USA
Lithium tetrafluoroborate 98%
L04540
Lithium tetrafluoroborate 98% L04540
Lithium tetrafluoroborate 98%

Lithium tetrafluoroborate 98%

Supplier's Site

Technical Specifications

  Pfaltz & Bauer, Inc.
Product Category Organic Chemicals
Product Number L04540
Product Name Lithium tetrafluoroborate 98%
Unlock Full Specs
to access all available technical data

Similar Products

Intermediates and Ingredients for Pharmaceuticals and Agrochemical Compounds -  - AGC Chemicals Americas, Inc.
Specs
Chemical Family All Halogenated
Chemical Name Trifluoroacetic Acid, Trifluoroacetic Anhydride, Ethyl Trifluoroacetate, Sodium Trifluoroacetate, 2,3,4-Trifluoro aniline, Trifluoroacetamide, & More
CAS Number 76-05-1, 407-25-0, 383-63-1, 2923-18-4, 3862-73-5, 354-38-1, 148043-73-6, 30071-93-3, 677-69-0, 122665-97-8, 118612-00-3, 136040-19-2, and More
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Reagent Alcohol 90% - C818B - Poly Scientific
Specs
Chemical Family All Alcohols
Chemical Name Reagent Alcohol 90%
View Details
Wintersun Chemical
Specs
Trigger Acid
Chemical Name L-Glutamic Acid
Chemical Formula C5H9NO4
View Details