Pfaltz & Bauer, Inc. (+)-2 3-O-Isopropylidene-L-threitol 97% I10230

Description
(+)-2 3-O-Isopropylidene-L -threitol 97%
Description
(+)-2 3-O-Isopropylidene-L -threitol 97%

Suppliers

Company
Product
Description
Supplier Links
(+)-2 3-O-Isopropylidene-L-threitol 97% - I10230 - Pfaltz & Bauer, Inc.
Waterbury, CT, USA
(+)-2 3-O-Isopropylidene-L-threitol 97%
I10230
(+)-2 3-O-Isopropylidene-L-threitol 97% I10230
(+)-2 3-O-Isopropylidene-L -threitol 97%

(+)-2 3-O-Isopropylidene-L-threitol 97%

Supplier's Site

Technical Specifications

  Pfaltz & Bauer, Inc.
Product Category Organic Chemicals
Product Number I10230
Product Name (+)-2 3-O-Isopropylidene-L-threitol 97%
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3100E - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers; Ethanol
Chemical Name 1,1,2,2- tetra fluoroethyl-2,2,2- trifluoro ethyl ether
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
1-IODODECANE 98% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Chemical Name 1-IODODECANE 98%
Chemical Formula CH3(CH2)9I
CAS Number 2050-77-3
View Details
A.G. Scientific, Inc.
Specs
Trigger Salt
State of Matter Bulk Solid / Granules
Purity 96 %
View Details