Pfaltz & Bauer, Inc. Iodobenzene diacetate 98% I03970

Description
Iodobenzene diacetate 98%
Description
Iodobenzene diacetate 98%

Suppliers

Company
Product
Description
Supplier Links
Iodobenzene diacetate 98% - I03970 - Pfaltz & Bauer, Inc.
Waterbury, CT, USA
Iodobenzene diacetate 98%
I03970
Iodobenzene diacetate 98% I03970
Iodobenzene diacetate 98%

Iodobenzene diacetate 98%

Supplier's Site

Technical Specifications

  Pfaltz & Bauer, Inc.
Product Category Organic Chemicals
Product Number I03970
Product Name Iodobenzene diacetate 98%
Unlock Full Specs
to access all available technical data

Similar Products

DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
AsahiKlin Precision Cleaning Solvent - AE3000AT - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
BORAZINE - INBO009 - Gelest, Inc.
Specs
Chemical Formula H 6 B 3 N 3
CAS Number 6569-51-3
Boiling Point 131 F (55 C)
View Details
TITRATION SOLVENT - LC261404 - LabChem Inc.
Specs
Trigger Solvent
View Details