Pfaltz & Bauer, Inc. Hexafluoroacetone 97% H03645

Description
Hexafluoroacetone 97%
Description
Hexafluoroacetone 97%

Suppliers

Company
Product
Description
Supplier Links
Hexafluoroacetone 97% - H03645 - Pfaltz & Bauer, Inc.
Waterbury, CT, USA
Hexafluoroacetone 97%
H03645
Hexafluoroacetone 97% H03645
Hexafluoroacetone 97%

Hexafluoroacetone 97%

Supplier's Site

Technical Specifications

  Pfaltz & Bauer, Inc.
Product Category Organic Chemicals
Product Number H03645
Product Name Hexafluoroacetone 97%
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000AT - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Sulfosalicylic Acid 5% Aqueous - s1929 - Poly Scientific
Specs
Trigger Acid
Chemical Name Sulfosalicylic Acid 5% Aqueous
View Details
Wintersun Chemical
Specs
Trigger Acid
Chemical Name H Acid
Chemical Formula C10H8O7NS2Na
View Details