Pfaltz & Bauer, Inc. Heptyl p-hydroxybenzoate 97% H02030

Description
Heptyl p-hydroxybenzoate 97%
Description
Heptyl p-hydroxybenzoate 97%

Suppliers

Company
Product
Description
Supplier Links
Heptyl p-hydroxybenzoate 97% - H02030 - Pfaltz & Bauer, Inc.
Waterbury, CT, USA
Heptyl p-hydroxybenzoate 97%
H02030
Heptyl p-hydroxybenzoate 97% H02030
Heptyl p-hydroxybenzoate 97%

Heptyl p-hydroxybenzoate 97%

Supplier's Site

Technical Specifications

  Pfaltz & Bauer, Inc.
Product Category Organic Chemicals
Product Number H02030
Product Name Heptyl p-hydroxybenzoate 97%
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000AT - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
S-Flecainide - 10251 - Medical Isotopes, Inc.
Medical Isotopes, Inc.
Specs
Chemical Formula C 17 H 20 F 6 N 2 O
CAS Number 99495-92-8
View Details