Pfaltz & Bauer, Inc. Hafnium Hydride 99% H00092

Description
Hafnium Hydride 99%
Description
Hafnium Hydride 99%

Suppliers

Company
Product
Description
Supplier Links
Hafnium Hydride 99% - H00092 - Pfaltz & Bauer, Inc.
Waterbury, CT, USA
Hafnium Hydride 99%
H00092
Hafnium Hydride 99% H00092
Hafnium Hydride 99%

Hafnium Hydride 99%

Supplier's Site

Technical Specifications

  Pfaltz & Bauer, Inc.
Product Category Organic Chemicals
Product Number H00092
Product Name Hafnium Hydride 99%
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000ATE - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Formalin 5% Non Buffered - s2093 - Poly Scientific
Specs
Chemical Name Formalin 5% Non Buffered
View Details
Wintersun Chemical
Specs
Chemical Name 3,4-Dibromothiphene
Chemical Formula C4H2Br2S
CAS Number 3141-26-2
View Details