Pfaltz & Bauer, Inc. Ethyl 2-naphthoate 97% E12900

Description
Ethyl 2-naphthoate 97%
Description
Ethyl 2-naphthoate 97%

Suppliers

Company
Product
Description
Supplier Links
Ethyl 2-naphthoate 97% - E12900 - Pfaltz & Bauer, Inc.
Waterbury, CT, USA
Ethyl 2-naphthoate 97%
E12900
Ethyl 2-naphthoate 97% E12900
Ethyl 2-naphthoate 97%

Ethyl 2-naphthoate 97%

Supplier's Site

Technical Specifications

  Pfaltz & Bauer, Inc.
Product Category Organic Chemicals
Product Number E12900
Product Name Ethyl 2-naphthoate 97%
Unlock Full Specs
to access all available technical data

Similar Products

DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
AsahiKlin Precision Cleaning Solvent - AE3000ATE - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
BIS(DIETHYLAMINO)SILANE - SIB1069.0 - Gelest, Inc.
Specs
Chemical Formula C 8 H 2 2 N 2 Si
CAS Number 27804-64-4
Boiling Point 158 F (70 C)
View Details
TITRATION SOLVENT - LC261404 - LabChem Inc.
Specs
Trigger Solvent
View Details