Pfaltz & Bauer, Inc. Ethyl 2-Bromobutyrate 98% E05560

Description
Ethyl 2-Bromobutyrate 98%
Description
Ethyl 2-Bromobutyrate 98%

Suppliers

Company
Product
Description
Supplier Links
Ethyl 2-Bromobutyrate 98% - E05560 - Pfaltz & Bauer, Inc.
Waterbury, CT, USA
Ethyl 2-Bromobutyrate 98%
E05560
Ethyl 2-Bromobutyrate 98% E05560
Ethyl 2-Bromobutyrate 98%

Ethyl 2-Bromobutyrate 98%

Supplier's Site

Technical Specifications

  Pfaltz & Bauer, Inc.
Product Category Organic Chemicals
Product Number E05560
Product Name Ethyl 2-Bromobutyrate 98%
Unlock Full Specs
to access all available technical data

Similar Products

AMOLEA™ HCFO Solvents -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes
Chemical Name Hydrochlorofluoroolefin
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Ethyl 3-(3-tert-Butoxy-3-oxopropylamino)-2-(N-boc-amino)-3.. - 10013 - Medical Isotopes, Inc.
Specs
Chemical Formula C 17 H 30 N 2 O 7
View Details