Pfaltz & Bauer, Inc. Dithiodiurea 95% D54565

Description
Dithiodiurea 95%
Description
Dithiodiurea 95%

Suppliers

Company
Product
Description
Supplier Links
Dithiodiurea 95% - D54565 - Pfaltz & Bauer, Inc.
Waterbury, CT, USA
Dithiodiurea 95%
D54565
Dithiodiurea 95% D54565
Dithiodiurea 95%

Dithiodiurea 95%

Supplier's Site

Technical Specifications

  Pfaltz & Bauer, Inc.
Product Category Organic Chemicals
Product Number D54565
Product Name Dithiodiurea 95%
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000 - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers
Chemical Name 1,1,2,2-tetra fluoroethyl-2,2,2-trifluoromethyl ether
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
DIPHENYLDICHLOROSILANE, 97% - SID4510.0 - Gelest, Inc.
Specs
Chemical Formula C 1 2 H 1 0 Cl 2 Si
CAS Number 80-10-4
Boiling Point 579 to 581 F (304 to 305 C)
View Details
Specs
Trigger Solvent
View Details