Pfaltz & Bauer, Inc. N,N-Dimethylthioformamide 97% D45605

Description
N,N-Dimethylthioform amide 97%
Description
N,N-Dimethylthioform amide 97%

Suppliers

Company
Product
Description
Supplier Links
N,N-Dimethylthioformamide 97% - D45605 - Pfaltz & Bauer, Inc.
Waterbury, CT, USA
N,N-Dimethylthioformamide 97%
D45605
N,N-Dimethylthioformamide 97% D45605
N,N-Dimethylthioform amide 97%

N,N-Dimethylthioformamide 97%

Supplier's Site

Technical Specifications

  Pfaltz & Bauer, Inc.
Product Category Organic Chemicals
Product Number D45605
Product Name N,N-Dimethylthioformamide 97%
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000 - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers
Chemical Name 1,1,2,2-tetra fluoroethyl-2,2,2-trifluoromethyl ether
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
BIS(DIMETHYLAMINO)METHYLSILANE, 96% - SIB1075.0 - Gelest, Inc.
Specs
Chemical Formula C 5 H 1 6 N 2 Si
CAS Number 22705-33-5
Boiling Point 234 to 235 F (112 to 113 C)
View Details