Pfaltz & Bauer, Inc. 1 5-Dihydroxyanthraquinone 92% D28140

Description
1 5-Dihydroxyanthraqui none 92%
Description
1 5-Dihydroxyanthraqui none 92%

Suppliers

Company
Product
Description
Supplier Links
1 5-Dihydroxyanthraquinone 92% - D28140 - Pfaltz & Bauer, Inc.
Waterbury, CT, USA
1 5-Dihydroxyanthraquinone 92%
D28140
1 5-Dihydroxyanthraquinone 92% D28140
1 5-Dihydroxyanthraqui none 92%

1 5-Dihydroxyanthraquinone 92%

Supplier's Site

Technical Specifications

  Pfaltz & Bauer, Inc.
Product Category Organic Chemicals
Product Number D28140
Product Name 1 5-Dihydroxyanthraquinone 92%
Unlock Full Specs
to access all available technical data

Similar Products

AMOLEA™ HCFO Solvents -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes
Chemical Name Hydrochlorofluoroolefin
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
CALCIUM METHOXIDE, 95% - AKC165 - Gelest, Inc.
Specs
Chemical Formula C 2 H 6 CaO 2
CAS Number 2556-53-8
Purity 95 %
View Details
Specs
Trigger Solvent
View Details