Pfaltz & Bauer, Inc. Cyclooctylamine 97% C32230

Description
Cyclooctylamine 97%
Description
Cyclooctylamine 97%

Suppliers

Company
Product
Description
Supplier Links
Cyclooctylamine 97% - C32230 - Pfaltz & Bauer, Inc.
Waterbury, CT, USA
Cyclooctylamine 97%
C32230
Cyclooctylamine 97% C32230
Cyclooctylamine 97%

Cyclooctylamine 97%

Supplier's Site

Technical Specifications

  Pfaltz & Bauer, Inc.
Product Category Organic Chemicals
Product Number C32230
Product Name Cyclooctylamine 97%
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000AT - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
DIPHENYLDIETHOXYSILANE, 99% - SID4525.1 - Gelest, Inc.
Specs
Chemical Formula C 1 6 H 2 0 O 2 Si
CAS Number 2553-19-7
Boiling Point 333 F (167 C)
View Details