Pfaltz & Bauer, Inc. Cycloleucine 97% C32057

Description
Cycloleucine 97%
Description
Cycloleucine 97%

Suppliers

Company
Product
Description
Supplier Links
Cycloleucine 97% - C32057 - Pfaltz & Bauer, Inc.
Waterbury, CT, USA
Cycloleucine 97%
C32057
Cycloleucine 97% C32057
Cycloleucine 97%

Cycloleucine 97%

Supplier's Site

Technical Specifications

  Pfaltz & Bauer, Inc.
Product Category Organic Chemicals
Product Number C32057
Product Name Cycloleucine 97%
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3100E - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers; Ethanol
Chemical Name 1,1,2,2- tetra fluoroethyl-2,2,2- trifluoro ethyl ether
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Specs
Chemical Formula C 16 H 21 N 3 O 4 S
CAS Number 119018-29-0
View Details