Pfaltz & Bauer, Inc. Cobalt Molybdate 99.9% C23705

Description
Cobalt Molybdate 99.9%
Description
Cobalt Molybdate 99.9%

Suppliers

Company
Product
Description
Supplier Links
Cobalt Molybdate 99.9% - C23705 - Pfaltz & Bauer, Inc.
Waterbury, CT, USA
Cobalt Molybdate 99.9%
C23705
Cobalt Molybdate 99.9% C23705
Cobalt Molybdate 99.9%

Cobalt Molybdate 99.9%

Supplier's Site

Technical Specifications

  Pfaltz & Bauer, Inc.
Product Category Organic Chemicals
Product Number C23705
Product Name Cobalt Molybdate 99.9%
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000AT - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
1,3,5-TRIISOPROPYLCYCLOTRISILAZANE - SIT8384.2 - Gelest, Inc.
Specs
Chemical Formula C 9 H 2 7 N 3 Si 3
CAS Number 2013542-91-9
Boiling Point 153 F (67 C)
View Details
Specs
Trigger Solvent
View Details