Pfaltz & Bauer, Inc. o-(Chlorophenyl)acetone 95% C17010

Description
o-(Chlorophenyl)acet one 95%
Description
o-(Chlorophenyl)acet one 95%

Suppliers

Company
Product
Description
Supplier Links
o-(Chlorophenyl)acetone 95% - C17010 - Pfaltz & Bauer, Inc.
Waterbury, CT, USA
o-(Chlorophenyl)acetone 95%
C17010
o-(Chlorophenyl)acetone 95% C17010
o-(Chlorophenyl)acet one 95%

o-(Chlorophenyl)acetone 95%

Supplier's Site

Technical Specifications

  Pfaltz & Bauer, Inc.
Product Category Organic Chemicals
Product Number C17010
Product Name o-(Chlorophenyl)acetone 95%
Unlock Full Specs
to access all available technical data

Similar Products

AMOLEA™ HCFO Solvents -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes
Chemical Name Hydrochlorofluoroolefin
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
TITANIUM LACTATE, AMMONIUM SALT, 50% in water - AKT875 - Gelest, Inc.
Specs
Chemical Formula C 6 H 1 8 N 2 O 8 Ti
CAS Number 65104-06-5
Flash Point 302 F (150 C)
View Details