Pfaltz & Bauer, Inc. Cesium Tellurate 99.9% C07017

Description
Cesium Tellurate 99.9%
Description
Cesium Tellurate 99.9%

Suppliers

Company
Product
Description
Supplier Links
Cesium Tellurate 99.9% - C07017 - Pfaltz & Bauer, Inc.
Waterbury, CT, USA
Cesium Tellurate 99.9%
C07017
Cesium Tellurate 99.9% C07017
Cesium Tellurate 99.9%

Cesium Tellurate 99.9%

Supplier's Site

Technical Specifications

  Pfaltz & Bauer, Inc.
Product Category Organic Chemicals
Product Number C07017
Product Name Cesium Tellurate 99.9%
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3100E - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers; Ethanol
Chemical Name 1,1,2,2- tetra fluoroethyl-2,2,2- trifluoro ethyl ether
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Reagent Alcohol 95% - c818A - Poly Scientific
Specs
Chemical Family All Alcohols
Chemical Name Reagent Alcohol 95%
View Details
Wintersun Chemical
Specs
Chemical Name Chitosan
Chemical Formula C11H12O5N2Cl2
CAS Number 9012-76-4
View Details