Pfaltz & Bauer, Inc. Calcium carbonate 98% C01077

Description
Calcium carbonate 98%
Description
Calcium carbonate 98%

Suppliers

Company
Product
Description
Supplier Links
Calcium carbonate 98% - C01077 - Pfaltz & Bauer, Inc.
Waterbury, CT, USA
Calcium carbonate 98%
C01077
Calcium carbonate 98% C01077
Calcium carbonate 98%

Calcium carbonate 98%

Supplier's Site

Technical Specifications

  Pfaltz & Bauer, Inc.
Product Category Organic Chemicals
Product Number C01077
Product Name Calcium carbonate 98%
Unlock Full Specs
to access all available technical data

Similar Products

Intermediates and Ingredients for Pharmaceuticals and Agrochemical Compounds -  - AGC Chemicals Americas, Inc.
Specs
Chemical Family All Halogenated
Chemical Name Trifluoroacetic Acid, Trifluoroacetic Anhydride, Ethyl Trifluoroacetate, Sodium Trifluoroacetate, 2,3,4-Trifluoro aniline, Trifluoroacetamide, & More
CAS Number 76-05-1, 407-25-0, 383-63-1, 2923-18-4, 3862-73-5, 354-38-1, 148043-73-6, 30071-93-3, 677-69-0, 122665-97-8, 118612-00-3, 136040-19-2, and More
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Ethyl 5-Oxamino-3,5-di(3-pyridyl)pentanoate - 10134 - Medical Isotopes, Inc.
Specs
Chemical Formula C 17 H 19 N 3 O 3
View Details