Pfaltz & Bauer, Inc. tert-Butyl Bromoacetate 98% B27817

Description
tert-Butyl Bromoacetate 98%
Description
tert-Butyl Bromoacetate 98%

Suppliers

Company
Product
Description
Supplier Links
tert-Butyl Bromoacetate 98% - B27817 - Pfaltz & Bauer, Inc.
Waterbury, CT, USA
tert-Butyl Bromoacetate 98%
B27817
tert-Butyl Bromoacetate 98% B27817
tert-Butyl Bromoacetate 98%

tert-Butyl Bromoacetate 98%

Supplier's Site

Technical Specifications

  Pfaltz & Bauer, Inc.
Product Category Organic Chemicals
Product Number B27817
Product Name tert-Butyl Bromoacetate 98%
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3100E - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers; Ethanol
Chemical Name 1,1,2,2- tetra fluoroethyl-2,2,2- trifluoro ethyl ether
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Glutaraldehyde 3% IN 0.1M Cacodylate Buffer pH 7.4 - S2542 - Poly Scientific
Specs
Chemical Name Glutaraldehyde 3% IN 0.1M Cacodylate Buffer pH 7.4
View Details
Specs
Chemical Name Cyanocobalamin (Vitamin B-12)
Chemical Formula C63H88CoN14O14P
CAS Number 68-19-9
View Details