Pfaltz & Bauer, Inc. Bis(triphenyltin) Oxide 94% B16860

Description
Bis(triphenyltin) Oxide 94%
Description
Bis(triphenyltin) Oxide 94%

Suppliers

Company
Product
Description
Supplier Links
Bis(triphenyltin) Oxide 94% - B16860 - Pfaltz & Bauer, Inc.
Waterbury, CT, USA
Bis(triphenyltin) Oxide 94%
B16860
Bis(triphenyltin) Oxide 94% B16860
Bis(triphenyltin) Oxide 94%

Bis(triphenyltin) Oxide 94%

Supplier's Site

Technical Specifications

  Pfaltz & Bauer, Inc.
Product Category Organic Chemicals
Product Number B16860
Product Name Bis(triphenyltin) Oxide 94%
Unlock Full Specs
to access all available technical data

Similar Products

Intermediates and Ingredients for Pharmaceuticals and Agrochemical Compounds -  - AGC Chemicals Americas, Inc.
Specs
Chemical Family All Halogenated
Chemical Name Trifluoroacetic Acid, Trifluoroacetic Anhydride, Ethyl Trifluoroacetate, Sodium Trifluoroacetate, 2,3,4-Trifluoro aniline, Trifluoroacetamide, & More
CAS Number 76-05-1, 407-25-0, 383-63-1, 2923-18-4, 3862-73-5, 354-38-1, 148043-73-6, 30071-93-3, 677-69-0, 122665-97-8, 118612-00-3, 136040-19-2, and More
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
3-DIMETHYLAMINO-1-PROPYNE, 98% -  - GFS Chemicals, Inc.
Specs
Chemical Name 3-DIMETHYLAMINO-1-PROPYNE, 98%
Chemical Formula HCCCH2N(CH3)2
CAS Number 7223-38-3
View Details
Precision Cleaning Solvent - Hubtron PB - Hubbard-Hall Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; Propylene / Propene
Chemical Formula n-propyl bromide
View Details