Pfaltz & Bauer, Inc. 1-Benzylimidazole 99% B07710

Description
1-Benzylimidazole 99%
Description
1-Benzylimidazole 99%

Suppliers

Company
Product
Description
Supplier Links
1-Benzylimidazole 99% - B07710 - Pfaltz & Bauer, Inc.
Waterbury, CT, USA
1-Benzylimidazole 99%
B07710
1-Benzylimidazole 99% B07710
1-Benzylimidazole 99%

1-Benzylimidazole 99%

Supplier's Site

Technical Specifications

  Pfaltz & Bauer, Inc.
Product Category Organic Chemicals
Product Number B07710
Product Name 1-Benzylimidazole 99%
Unlock Full Specs
to access all available technical data

Similar Products

AMOLEA™ HCFO Solvents -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes
Chemical Name Hydrochlorofluoroolefin
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
1,3,5-TRIVINYL-1,3,5-TRIMETHYLCYCLOTRISILAZANE, 92% - SIT8736.0 - Gelest, Inc.
Specs
Chemical Formula C 9 H 2 1 N 3 Si 3
CAS Number 5505-72-6
Boiling Point 223 to 228 F (106 to 109 C)
View Details