Pfaltz & Bauer, Inc. Thiophenol 97% B02170

Description
Thiophenol 97%
Description
Thiophenol 97%

Suppliers

Company
Product
Description
Supplier Links
Thiophenol 97% - B02170 - Pfaltz & Bauer, Inc.
Waterbury, CT, USA
Thiophenol 97%
B02170
Thiophenol 97% B02170
Thiophenol 97%

Thiophenol 97%

Supplier's Site

Technical Specifications

  Pfaltz & Bauer, Inc.
Product Category Organic Chemicals
Product Number B02170
Product Name Thiophenol 97%
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000 - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers
Chemical Name 1,1,2,2-tetra fluoroethyl-2,2,2-trifluoromethyl ether
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
POTASSIUM ETHOXIDE, 95% - AKP640 - Gelest, Inc.
Specs
Chemical Formula C 2 H 5 KO
CAS Number 917-58-8
Purity 95 %
View Details
Specs
Trigger Solvent
View Details