Pfaltz & Bauer, Inc. Azoxybenzene 98% A37540

Description
Azoxybenzene 98%
Description
Azoxybenzene 98%

Suppliers

Company
Product
Description
Supplier Links
Azoxybenzene 98% - A37540 - Pfaltz & Bauer, Inc.
Waterbury, CT, USA
Azoxybenzene 98%
A37540
Azoxybenzene 98% A37540
Azoxybenzene 98%

Azoxybenzene 98%

Supplier's Site

Technical Specifications

  Pfaltz & Bauer, Inc.
Product Category Organic Chemicals
Product Number A37540
Product Name Azoxybenzene 98%
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3100E - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers; Ethanol
Chemical Name 1,1,2,2- tetra fluoroethyl-2,2,2- trifluoro ethyl ether
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
R-Flecainide - 10250 - Medical Isotopes, Inc.
Medical Isotopes, Inc.
Specs
Chemical Formula C 17 H 20 F 6 N 2 O 3
CAS Number 99495-90-6
View Details