Pfaltz & Bauer, Inc. b-Aminopropionitrile 98% A21630

Description
b-Aminopropionitrile 98%
Description
b-Aminopropionitrile 98%

Suppliers

Company
Product
Description
Supplier Links
b-Aminopropionitrile 98% - A21630 - Pfaltz & Bauer, Inc.
Waterbury, CT, USA
b-Aminopropionitrile 98%
A21630
b-Aminopropionitrile 98% A21630
b-Aminopropionitrile 98%

b-Aminopropionitrile 98%

Supplier's Site

Technical Specifications

  Pfaltz & Bauer, Inc.
Product Category Organic Chemicals
Product Number A21630
Product Name b-Aminopropionitrile 98%
Unlock Full Specs
to access all available technical data

Similar Products

AMOLEA™ HCFO Solvents -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes
Chemical Name Hydrochlorofluoroolefin
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Citric Acid 0.5% Aqueous - s165F - Poly Scientific
Specs
Trigger Acid
Chemical Name Citric Acid 0.5% Aqueous
View Details
Specs
Chemical Family All Classical Arenes; Benzene
Chemical Name 1-Bromo-3-(Trifluoromethoxy) Benzene, 99%
Chemical Formula C7H4BrF3O
View Details