Pfaltz & Bauer, Inc. Allylmethyldichlorosilane 95% A14940

Description
Allylmethyldichloros ilane 95%
Description
Allylmethyldichloros ilane 95%

Suppliers

Company
Product
Description
Supplier Links
Allylmethyldichlorosilane 95% - A14940 - Pfaltz & Bauer, Inc.
Waterbury, CT, USA
Allylmethyldichlorosilane 95%
A14940
Allylmethyldichlorosilane 95% A14940
Allylmethyldichloros ilane 95%

Allylmethyldichlorosilane 95%

Supplier's Site

Technical Specifications

  Pfaltz & Bauer, Inc.
Product Category Organic Chemicals
Product Number A14940
Product Name Allylmethyldichlorosilane 95%
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000 - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers
Chemical Name 1,1,2,2-tetra fluoroethyl-2,2,2-trifluoromethyl ether
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
1,6-Hexane-bis-[3-(2-pyridyldithio)propionamide] - 10611 - Medical Isotopes, Inc.
Specs
Chemical Formula C 22 H 30 N 4 O 2 S 4
CAS Number 359435-46-4
View Details
Pickering Laboratories, Inc.
View Details